Hubbell Incorporated Locking Device Receptacle 70615FR

Description
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL BLACK COLOR L6-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.38 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL BLACK COLOR L6-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.38 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 70615FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
70615FR
Locking Device Receptacle 70615FR
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL BLACK COLOR L6-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.38 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • NYLON, BRASS YOKE MATERIAL
  • BLACK COLOR
  • L6-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BACK, SIDE WIRING
  • 1.38 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - 70615FR - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
70615FR
BRYT Twist Lock 70615FR
LKG RCPT, 15A 250V, L6-15R, BK

LKG RCPT, 15A 250V, L6-15R, BK

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 70615FR 70615FR
Product Name Locking Device Receptacle BRYT Twist Lock
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single
Standards / Certifications UL; CSA; NOM; CE
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
300 AERE POWER MODULE SUB-ASSY/COPPER H - SK-H1-QOUT-D300 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details