Hubbell Incorporated Locking Device Connector 70530NCCR

Description
CLAMP TYPE NYLON MATERIAL YELLOW COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.3 TO 0.95 INCH CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL COPPER ALLOY
Datasheet
Description
CLAMP TYPE NYLON MATERIAL YELLOW COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.3 TO 0.95 INCH CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL COPPER ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 70530NCCR - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
70530NCCR
Locking Device Connector 70530NCCR
CLAMP TYPE NYLON MATERIAL YELLOW COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.3 TO 0.95 INCH CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL COPPER ALLOY
  • CLAMP TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • L5-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • CONTACT MATERIAL COPPER ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70530NCCR
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP67 Watertight Box Receptacle - D42S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details