Hubbell Incorporated Locking Device Connector 70530NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/92-1
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/92-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 70530NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
70530NC
Locking Device Connector 70530NC
POLARIZED TYPE NYLON MATERIAL BLACK COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/92-1
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • L5-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/92-1
Supplier's Site Datasheet
BRYT Twist Lock - 70530NC - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
70530NC
BRYT Twist Lock 70530NC
LKG CONN, 30A 125V, L5-30R, B/W

LKG CONN, 30A 125V, L5-30R, B/W

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 70530NC 70530NC
Product Name Locking Device Connector BRYT Twist Lock
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Voltage Rating 125 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details