Hubbell Incorporated Locking Device Receptacle 70530FRCR

Description
SINGLE LOCKING TYPE MOLDED NYLON, COPPER ALLOY NICKEL PLATED YOKE MATERIAL YELLOW COLOR L5-30R CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL COPPER ALLOY
Datasheet
Description
SINGLE LOCKING TYPE MOLDED NYLON, COPPER ALLOY NICKEL PLATED YOKE MATERIAL YELLOW COLOR L5-30R CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL COPPER ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 70530FRCR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
70530FRCR
Locking Device Receptacle 70530FRCR
SINGLE LOCKING TYPE MOLDED NYLON, COPPER ALLOY NICKEL PLATED YOKE MATERIAL YELLOW COLOR L5-30R CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL COPPER ALLOY
  • SINGLE LOCKING TYPE
  • MOLDED NYLON, COPPER ALLOY NICKEL PLATED YOKE MATERIAL
  • YELLOW COLOR
  • L5-30R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • CONTACT MATERIAL COPPER ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70530FRCR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; NOM; CE
Type / Features Corrosion Resistant; Locking
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4586 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details