Hubbell Incorporated Locking Flanged Receptacle Outlet 70530ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 70530ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
70530ER
Locking Flanged Receptacle Outlet 70530ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L5-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70530ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1108846-1 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
13A/250V White UK/Ireland Data Circuit Plug - 88010470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363
View Details