Hubbell Incorporated Locking Device Plug 70520NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.3 TO 0.95 INCH CORD SIZE TRIPLE GRIPPER[R] BRAND APPLICATION INDUSTRIAL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.3 TO 0.95 INCH CORD SIZE TRIPLE GRIPPER[R] BRAND APPLICATION INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 70520NP - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
70520NP
Locking Device Plug 70520NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.3 TO 0.95 INCH CORD SIZE TRIPLE GRIPPER[R] BRAND APPLICATION INDUSTRIAL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.3 TO 0.95 INCH CORD SIZE
  • TRIPLE GRIPPER[R] BRAND
  • APPLICATION INDUSTRIAL
Supplier's Site Datasheet
BRYT Twist Lock - 70520NP - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
70520NP
BRYT Twist Lock 70520NP
LKG PLUG, 20A 125V, L5-20P, B/W

LKG PLUG, 20A 125V, L5-20P, B/W

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 70520NP 70520NP
Product Name Locking Device Plug BRYT Twist Lock
Power Type AC Power Connector
Device Type Plug Receptacle
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F41S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details