70520MBWP -- LOCKING POWER INLET WITH COVER
Hubbell Incorporated
Locking Power Inlet with Cover
70520MBWP
Description
IMPACT RESISTANT, WEATHER PROOF TYPE
NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
L5-20P CONFIGURATION
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
GROUNDING
2 POLE(S)
BRYANT. BRAND
Description
IMPACT RESISTANT, WEATHER PROOF TYPE
NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
L5-20P CONFIGURATION
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
GROUNDING
2 POLE(S)
BRYANT. BRAND
Datasheet
Suppliers
IMPACT RESISTANT, WEATHER PROOF TYPE
NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
L5-20P CONFIGURATION
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
GROUNDING
2 POLE(S)
BRYANT. BRAND
- IMPACT RESISTANT, WEATHER PROOF TYPE
- NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
- L5-20P CONFIGURATION
- 3 WIRE(S)
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 20 AMPERE CURRENT RATING
- GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
- GROUNDING
- 2 POLE(S)
- BRYANT. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
70520MBWP |
|
Product Name
|
Locking Power Inlet with Cover |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Voltage Rating
|
125 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Plug
Configuration
NEMA
Applications
Commercial
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details