LKG RCPT, 20A 125V, L5-20R, BK
| Hubbell Incorporated | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 70520FR | 70520FR |
| Product Name | Locking Device Receptacle | BRYT Twist Lock |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Receptacle |
| Configuration | Single | |
| Mounting Style | Flush | |
| Standards / Certifications | UL; CSA; NOM; CE |