Hubbell Incorporated Specialty Rocker Switch 6RS11

Description
NYLON BODY MATERIAL SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL APPLIANCE, RANGE HOOD APPLICATION 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED BRYANT[R] BRAND POWER RATING 1 HP AT 250 VAC, 1/2 HP AT 125 VAC
Datasheet
Description
NYLON BODY MATERIAL SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL APPLIANCE, RANGE HOOD APPLICATION 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED BRYANT[R] BRAND POWER RATING 1 HP AT 250 VAC, 1/2 HP AT 125 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 6RS11 - Hubbell Incorporated
Orange, CT, USA
Specialty Rocker Switch
6RS11
Specialty Rocker Switch 6RS11
NYLON BODY MATERIAL SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL APPLIANCE, RANGE HOOD APPLICATION 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED BRYANT[R] BRAND POWER RATING 1 HP AT 250 VAC, 1/2 HP AT 125 VAC
  • NYLON BODY MATERIAL
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • APPLIANCE, RANGE HOOD APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • SNAP IN MOUNTING
  • 16 AMPERE CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 0 ILLUMINATED
  • BRYANT[R] BRAND
  • POWER RATING 1 HP AT 250 VAC, 1/2 HP AT 125 VAC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Rocker Switches
Product Number 6RS11
Product Name Specialty Rocker Switch
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-12N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type PCB
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 841801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details