Hubbell Electrical Products Floor Box 6RF151SR

Description
NON-METALLIC MATERIAL 3.5 INCH 8 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 16 CU INCH EACH GANG CAPACITY (1) COVER AND FLANGE, (1) POWER/DATA DEVICE TYPE FLANGE COVER MOUNTING HEIGHT 3.5 INCH COLOR BRASS
Datasheet
Description
NON-METALLIC MATERIAL 3.5 INCH 8 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 16 CU INCH EACH GANG CAPACITY (1) COVER AND FLANGE, (1) POWER/DATA DEVICE TYPE FLANGE COVER MOUNTING HEIGHT 3.5 INCH COLOR BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6RF151SR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6RF151SR
Floor Box 6RF151SR
NON-METALLIC MATERIAL 3.5 INCH 8 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 16 CU INCH EACH GANG CAPACITY (1) COVER AND FLANGE, (1) POWER/DATA DEVICE TYPE FLANGE COVER MOUNTING HEIGHT 3.5 INCH COLOR BRASS
  • NON-METALLIC MATERIAL
  • 3.5 INCH
  • 8 INCH
  • ROUND SHAPE
  • WOOD FLOOR INSTALLATION
  • 1 GANG(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 16 CU INCH EACH GANG CAPACITY
  • (1) COVER AND FLANGE, (1) POWER/DATA DEVICE TYPE
  • FLANGE COVER MOUNTING
  • HEIGHT 3.5 INCH
  • COLOR BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6RF151SR
Product Name Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 80Y4862 - Newark, An Avnet Company
Specs
Length 0.9449 inch (24 mm)
Width 3.23 inch (82 mm)
Depth 3.7 inch (94 mm)
View Details
TK Series Enclosures - 120-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers