Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 6CFVWT

Description
SEMI-DIFFUSE REFLECTOR TYPE 7 INCH DIA X 9-1/4 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF6CFV SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE LITEFRAME[TM] BRAND INCLUDES WHITE FLANGE 6C MODEL
Datasheet
Description
SEMI-DIFFUSE REFLECTOR TYPE 7 INCH DIA X 9-1/4 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF6CFV SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE LITEFRAME[TM] BRAND INCLUDES WHITE FLANGE 6C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 6CFVWT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
6CFVWT
Incandescent/Fluorescent/HID Recessed Trim 6CFVWT
SEMI-DIFFUSE REFLECTOR TYPE 7 INCH DIA X 9-1/4 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF6CFV SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE LITEFRAME[TM] BRAND INCLUDES WHITE FLANGE 6C MODEL
  • SEMI-DIFFUSE REFLECTOR TYPE
  • 7 INCH DIA X 9-1/4 INCH H SIZE
  • CLEAR ALZAK REFLECTOR FINISH
  • LF6CFV SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
  • INCLUDES WHITE FLANGE
  • 6C MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 6CFVWT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details