695B -- MASONRY BOX - STEEL
Hubbell Electrical Products
Masonry Box - Steel
695B
Description
NON-GANGABLE TYPE
GALVANIZED STEEL MATERIAL
3-1/2 INCH
1 GANG(S)
UL APPROVAL
22.5 CU INCH CAPACITY
(2) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
10 KNOCKOUT(S)
(2) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION
BLOCK-LOC[TM] BRAND
-
Hubbell Electrical Products
Datasheet
Description
NON-GANGABLE TYPE
GALVANIZED STEEL MATERIAL
3-1/2 INCH
1 GANG(S)
UL APPROVAL
22.5 CU INCH CAPACITY
(2) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
10 KNOCKOUT(S)
(2) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION
BLOCK-LOC[TM] BRAND
Datasheet
Suppliers
NON-GANGABLE TYPE
GALVANIZED STEEL MATERIAL
3-1/2 INCH
1 GANG(S)
UL APPROVAL
22.5 CU INCH CAPACITY
(2) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
10 KNOCKOUT(S)
(2) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION
BLOCK-LOC[TM] BRAND
- NON-GANGABLE TYPE
- GALVANIZED STEEL MATERIAL
- 3-1/2 INCH
- 1 GANG(S)
- UL APPROVAL
- 22.5 CU INCH CAPACITY
- (2) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH, 3/4) INCH CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 10 KNOCKOUT(S)
- (2) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION
- BLOCK-LOC[TM] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
695B |
|
Product Name
|
Masonry Box - Steel |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
17 inch (432 mm)
Width
5 inch (127 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.81 inch (173 mm)
View Details
2 suppliers