Hubbell Incorporated Standard AC Switch 6902I

Description
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE IVORY HANDLE COLOR DOUBLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 INCLUDES ROBERTSON HEAD SCREW 6902 MODEL
Datasheet
Description
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE IVORY HANDLE COLOR DOUBLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 INCLUDES ROBERTSON HEAD SCREW 6902 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 6902I - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
6902I
Standard AC Switch 6902I
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE IVORY HANDLE COLOR DOUBLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 INCLUDES ROBERTSON HEAD SCREW 6902 MODEL
  • TOGGLE TYPE
  • THERMOSET BODY, NYLON TOGGLE MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • IVORY HANDLE COLOR
  • DOUBLE POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 347 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • INCLUDES ROBERTSON HEAD SCREW
  • 6902 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 6902I
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 2520211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details