Hubbell Electrical Products Masonry Box - Steel 689

Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-15/16 INCH 3-3/4 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 22 CU INCH CAPACITY (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT ENDS KNOCKOUT SIZE 10 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-15/16 INCH 3-3/4 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 22 CU INCH CAPACITY (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT ENDS KNOCKOUT SIZE 10 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Box - Steel - 689 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Masonry Box - Steel
689
Masonry Box - Steel 689
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-15/16 INCH 3-3/4 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 22 CU INCH CAPACITY (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT ENDS KNOCKOUT SIZE 10 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1-15/16 INCH
  • 3-3/4 INCH
  • 3-1/2 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 22 CU INCH CAPACITY
  • (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT ENDS KNOCKOUT SIZE
  • 10 KNOCKOUT(S)
  • (2) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 689
Product Name Masonry Box - Steel
Type Junction Box
Length 3.75 inch (95.25 mm)
Width 1.94 inch (49.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details