Hubbell Wiring Device-Kellems Duplex/Single Receptacle 6810-I

Description
SINGLE TYPE; IVORY COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH
Datasheet
Description
SINGLE TYPE; IVORY COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6810-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
6810-I
Duplex/Single Receptacle 6810-I
SINGLE TYPE; IVORY COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH

SINGLE TYPE; IVORY COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 6810-I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Inlet - A42S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Italian socket in Clear NEMA 12/4, IP65 Housing - 88052150 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details