Hubbell Wiring Device-Kellems Locking Receptacle with Plate 67W76

Description
SINGLE TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 V 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; WATERTIGHT COVER TYPE; GROUNDING; 3 POLE(S); LENGTH 1.69 INCH; MATERIAL POLY
Datasheet
Description
SINGLE TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 V 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; WATERTIGHT COVER TYPE; GROUNDING; 3 POLE(S); LENGTH 1.69 INCH; MATERIAL POLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Receptacle with Plate - 67W76 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Receptacle with Plate
67W76
Locking Receptacle with Plate 67W76
SINGLE TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 V 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; WATERTIGHT COVER TYPE; GROUNDING; 3 POLE(S); LENGTH 1.69 INCH; MATERIAL POLY

SINGLE TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 V 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; WATERTIGHT COVER TYPE; GROUNDING; 3 POLE(S); LENGTH 1.69 INCH; MATERIAL POLY

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 67W76
Product Name Locking Receptacle with Plate
Device Type Receptacle
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C15 Hot Angled Rewireable Connector - 83012721 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Angled Inlet - A32S56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers