Hubbell Electrical Products Utility Box - Steel 661

Description
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 4 INCH 1-7/8 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 5/8 INCH SETBACK A BRACKET MOUNTING 50 STANDARD PACKAGE 13 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (3) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (3) BOTTOM, (3) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 4 INCH 1-7/8 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 5/8 INCH SETBACK A BRACKET MOUNTING 50 STANDARD PACKAGE 13 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (3) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (3) BOTTOM, (3) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 661 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Utility Box - Steel
661
Utility Box - Steel 661
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 4 INCH 1-7/8 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 5/8 INCH SETBACK A BRACKET MOUNTING 50 STANDARD PACKAGE 13 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (3) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (3) BOTTOM, (3) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • UTILITY TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 4 INCH
  • 1-7/8 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 5/8 INCH SETBACK A BRACKET MOUNTING
  • 50 STANDARD PACKAGE
  • 13 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (3) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • (3) BOTTOM, (3) SIDES, (2) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 661
Product Name Utility Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details