Hubbell Incorporated Receptacle with Plate 65W47BRY

Description
SINGLE TYPE STAINLESS STEEL MATERIAL YELLOW COLOR 5-20R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING SPRING LOADED COVER COVER TYPE BRYANT[R] BRAND OPERATING TEMPERATURE -20 TO 100 DEG C
Datasheet
Description
SINGLE TYPE STAINLESS STEEL MATERIAL YELLOW COLOR 5-20R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING SPRING LOADED COVER COVER TYPE BRYANT[R] BRAND OPERATING TEMPERATURE -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle with Plate - 65W47BRY - Hubbell Incorporated
Orange, CT, USA
Receptacle with Plate
65W47BRY
Receptacle with Plate 65W47BRY
SINGLE TYPE STAINLESS STEEL MATERIAL YELLOW COLOR 5-20R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING SPRING LOADED COVER COVER TYPE BRYANT[R] BRAND OPERATING TEMPERATURE -20 TO 100 DEG C
  • SINGLE TYPE
  • STAINLESS STEEL MATERIAL
  • YELLOW COLOR
  • 5-20R CONFIGURATION
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • SPRING LOADED COVER COVER TYPE
  • BRYANT[R] BRAND
  • OPERATING TEMPERATURE -20 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 65W47BRY
Product Name Receptacle with Plate
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Plug - S42S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers