Hubbell Wiring Device-Kellems Locking Receptacle with Plate 65W34

Description
SINGLE TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; WATERTIGHT COVER TYPE; GROUNDING; 2 POLE(S); LENGTH 1.25 INCH; MATERIAL POLYBUTYLENE
Datasheet
Description
SINGLE TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; WATERTIGHT COVER TYPE; GROUNDING; 2 POLE(S); LENGTH 1.25 INCH; MATERIAL POLYBUTYLENE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Receptacle with Plate - 65W34 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Receptacle with Plate
65W34
Locking Receptacle with Plate 65W34
SINGLE TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; WATERTIGHT COVER TYPE; GROUNDING; 2 POLE(S); LENGTH 1.25 INCH; MATERIAL POLYBUTYLENE

SINGLE TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; WATERTIGHT COVER TYPE; GROUNDING; 2 POLE(S); LENGTH 1.25 INCH; MATERIAL POLYBUTYLENE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 65W34
Product Name Locking Receptacle with Plate
Device Type Receptacle
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details