6374CR -- LOCKING POWER INLET WITH COVER
Hubbell Incorporated
Locking Power Inlet with Cover
6374CR
Description
CORROSION RESISTANT TYPE
CHROME PLATED BRASS MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GASKETED, HINGED, THREADED COVER TYPE
GROUNDING
3 POLE(S)
BRYANT[R] BRAND
BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Description
CORROSION RESISTANT TYPE
CHROME PLATED BRASS MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GASKETED, HINGED, THREADED COVER TYPE
GROUNDING
3 POLE(S)
BRYANT[R] BRAND
BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet
Suppliers
Locking Power Inlet with Cover
6374CR
CORROSION RESISTANT TYPE
CHROME PLATED BRASS MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GASKETED, HINGED, THREADED COVER TYPE
GROUNDING
3 POLE(S)
BRYANT[R] BRAND
BLADE MATERIAL NICKEL PLATED COPPER ALLOY
- CORROSION RESISTANT TYPE
- CHROME PLATED BRASS MATERIAL
- 4 WIRE(S)
- UL, CSA APPROVAL
- 125/250 V VOLTAGE RATING
- 50 AMPERE CURRENT RATING
- GASKETED, HINGED, THREADED COVER TYPE
- GROUNDING
- 3 POLE(S)
- BRYANT[R] BRAND
- BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
6374CR |
|
Product Name
|
Locking Power Inlet with Cover |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Type / Features
|
Corrosion Resistant
|
|
Voltage Rating
|
125/250V
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Device Type
Plug
Applications
Industrial
Current Rating
63 amps
View Details