Hubbell Incorporated Locking Device Plug 6365CR

Description
POLARIZED TYPE NICKEL PLATED BRASS CASING, THERMOSET BODY MATERIAL NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE BRYANT[R] BRAND BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet
Description
POLARIZED TYPE NICKEL PLATED BRASS CASING, THERMOSET BODY MATERIAL NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE BRYANT[R] BRAND BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 6365CR - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
6365CR
Locking Device Plug 6365CR
POLARIZED TYPE NICKEL PLATED BRASS CASING, THERMOSET BODY MATERIAL NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE BRYANT[R] BRAND BLADE MATERIAL NICKEL PLATED COPPER ALLOY
  • POLARIZED TYPE
  • NICKEL PLATED BRASS CASING, THERMOSET BODY MATERIAL
  • NON NEMA CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 0.83 TO 1.1 INCH CORD SIZE
  • BRYANT[R] BRAND
  • BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 6365CR
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Corrosion Resistant
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-204 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Connector - K42S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
China CH2-16R GB 2099 Snap-in AC Power Outlet - 741W-H/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers