Hubbell Incorporated Locking Device Connector 6364CR

Description
POLARIZED TYPE NICKEL PLATED BRASS MATERIAL 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE BRYANT[R] BRAND CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet
Description
POLARIZED TYPE NICKEL PLATED BRASS MATERIAL 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE BRYANT[R] BRAND CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 6364CR - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
6364CR
Locking Device Connector 6364CR
POLARIZED TYPE NICKEL PLATED BRASS MATERIAL 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE BRYANT[R] BRAND CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
  • POLARIZED TYPE
  • NICKEL PLATED BRASS MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 0.83 TO 1.1 INCH CORD SIZE
  • BRYANT[R] BRAND
  • CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 6364CR
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Corrosion Resistant
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Screw Mount Power Inlet - 83030400 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-172331-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
IP44 Splashproof Connector - K41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers