Hubbell Incorporated Locking Device Connector 6360CR

Description
POLARIZED TYPE NICKEL PLATED BRASS MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE BRYANT[R] BRAND CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet
Description
POLARIZED TYPE NICKEL PLATED BRASS MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE BRYANT[R] BRAND CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 6360CR - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
6360CR
Locking Device Connector 6360CR
POLARIZED TYPE NICKEL PLATED BRASS MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE BRYANT[R] BRAND CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
  • POLARIZED TYPE
  • NICKEL PLATED BRASS MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • 0.83 TO 1.1 INCH CORD SIZE
  • BRYANT[R] BRAND
  • CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 6360CR
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Corrosion Resistant
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Unfiltered Inlets - 1609133-2 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details