Hubbell Electrical Products Floor Box 6258

Description
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 6 INCH 2.74 INCH 4.81 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 4 STANDARD PACKAGE 37.3 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (6) 1/2 INCH SIDE, (4) 3/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet
Description
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 6 INCH 2.74 INCH 4.81 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 4 STANDARD PACKAGE 37.3 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (6) 1/2 INCH SIDE, (4) 3/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6258 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6258
Floor Box 6258
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 6 INCH 2.74 INCH 4.81 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 4 STANDARD PACKAGE 37.3 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (6) 1/2 INCH SIDE, (4) 3/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
  • FULLY ADJUSTABLE TYPE
  • STAMPED ZINC COAT STEEL MATERIAL
  • 6 INCH
  • 2.74 INCH
  • 4.81 INCH
  • RECTANGULAR SHAPE
  • CONCRETE FLOOR INSTALLATION
  • 8 HUB(S)
  • 1 GANG(S)
  • UL 514-A APPROVAL
  • 6250, 6288, 6289, 6291 COVER TYPE
  • 4 STANDARD PACKAGE
  • 37.3 CU INCH CAPACITY
  • SINGLE SERVICE SERVICE TYPE
  • (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (6) 1/2 INCH SIDE, (4) 3/4 INCH SIDE KNOCKOUT SIZE
  • 13 KNOCKOUT(S)
  • DATA, POWER, VOICE DEVICE TYPE
  • CARPET FLANGE COVER MOUNTING
  • 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6258
Product Name Floor Box
Type Junction Box
Shape Rectangular
Width 2.74 inch (69.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details