Hubbell Electrical Products Floor Box 6257

Description
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 4.68 INCH 3.29 INCH ROUND SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 37.3 CU INCH CAPACITY FLUSH SERVICE TYPE (3) 1/2 INCH BOTTOM, (6) 1/2 INCH SIDE, (4) 3/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet
Description
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 4.68 INCH 3.29 INCH ROUND SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 37.3 CU INCH CAPACITY FLUSH SERVICE TYPE (3) 1/2 INCH BOTTOM, (6) 1/2 INCH SIDE, (4) 3/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6257 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6257
Floor Box 6257
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 4.68 INCH 3.29 INCH ROUND SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 37.3 CU INCH CAPACITY FLUSH SERVICE TYPE (3) 1/2 INCH BOTTOM, (6) 1/2 INCH SIDE, (4) 3/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
  • FULLY ADJUSTABLE TYPE
  • STAMPED ZINC COAT STEEL MATERIAL
  • 4.68 INCH
  • 3.29 INCH
  • ROUND SHAPE
  • CONCRETE FLOOR INSTALLATION
  • 8 HUB(S)
  • UL 514-A APPROVAL
  • 6249, 6284, 6285, 6287 COVER TYPE
  • 4 STANDARD PACKAGE
  • 37.3 CU INCH CAPACITY
  • FLUSH SERVICE TYPE
  • (3) 1/2 INCH BOTTOM, (6) 1/2 INCH SIDE, (4) 3/4 INCH SIDE KNOCKOUT SIZE
  • 13 KNOCKOUT(S)
  • DATA, POWER, VOICE DEVICE TYPE
  • CARPET FLANGE COVER MOUNTING
  • 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6257
Product Name Floor Box
Type Junction Box
Shape Round
Width 4.68 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details