Hubbell Electrical Products Floor Box 6239NI

Description
ADJUSTABLE TYPE 5.6 INCH 5.3 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 28 CU INCH EACH GANG CAPACITY (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE CARPET/TILE/WOOD COVER MOUNTING HEIGHT 5.6 INCH COLOR NICKEL
Datasheet
Description
ADJUSTABLE TYPE 5.6 INCH 5.3 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 28 CU INCH EACH GANG CAPACITY (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE CARPET/TILE/WOOD COVER MOUNTING HEIGHT 5.6 INCH COLOR NICKEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6239NI - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6239NI
Floor Box 6239NI
ADJUSTABLE TYPE 5.6 INCH 5.3 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 28 CU INCH EACH GANG CAPACITY (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE CARPET/TILE/WOOD COVER MOUNTING HEIGHT 5.6 INCH COLOR NICKEL
  • ADJUSTABLE TYPE
  • 5.6 INCH
  • 5.3 INCH
  • ROUND SHAPE
  • WOOD FLOOR INSTALLATION
  • 1 GANG(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 28 CU INCH EACH GANG CAPACITY
  • (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE
  • CARPET/TILE/WOOD COVER MOUNTING
  • HEIGHT 5.6 INCH
  • COLOR NICKEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6239NI
Product Name Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Boxes - 164-1418H8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers