Hubbell Electrical Products Floor Box 6223

Description
NON-ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 3.75 INCH ROUND SHAPE 2-1/2 INCH BOTTOM HUB SIZE WOOD FLOOR INSTALLATION UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 18.5 CU INCH CAPACITY FLUSH SERVICE TYPE DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING
Datasheet
Description
NON-ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 3.75 INCH ROUND SHAPE 2-1/2 INCH BOTTOM HUB SIZE WOOD FLOOR INSTALLATION UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 18.5 CU INCH CAPACITY FLUSH SERVICE TYPE DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6223 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6223
Floor Box 6223
NON-ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 3.75 INCH ROUND SHAPE 2-1/2 INCH BOTTOM HUB SIZE WOOD FLOOR INSTALLATION UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 18.5 CU INCH CAPACITY FLUSH SERVICE TYPE DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING
  • NON-ADJUSTABLE TYPE
  • GRAY POWDER COATED CAST IRON MATERIAL
  • 3.75 INCH
  • ROUND SHAPE
  • 2-1/2 INCH BOTTOM HUB SIZE
  • WOOD FLOOR INSTALLATION
  • UL 514-A APPROVAL
  • 6249, 6284, 6285, 6287 COVER TYPE
  • 4 STANDARD PACKAGE
  • 18.5 CU INCH CAPACITY
  • FLUSH SERVICE TYPE
  • DATA, POWER, VOICE DEVICE TYPE
  • CARPET FLANGE COVER MOUNTING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6223
Product Name Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details