Hubbell Wiring Device-Kellems Locking Flanged Receptacle Outlet 614

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L6-15R CONFIGURATION; 3 WIRE(S); 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L6-15R CONFIGURATION; 3 WIRE(S); 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 614 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Receptacle Outlet
614
Locking Flanged Receptacle Outlet 614
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L6-15R CONFIGURATION; 3 WIRE(S); 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L6-15R CONFIGURATION; 3 WIRE(S); 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 614
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Mounting Style Flange
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
5 Function Double Fuse Filtered Screw Mount Module - 83545010 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
IP67 Watertight 15° Angled Receptacle - F31S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers