Hubbell Incorporated Patch Cord 6110PCL7

Description
CATEGORY 6 TYPE YELLOW COLOR 7 FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END 110 PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION 6110PCL MODEL
Datasheet
Description
CATEGORY 6 TYPE YELLOW COLOR 7 FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END 110 PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION 6110PCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - 6110PCL7 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
6110PCL7
Patch Cord 6110PCL7
CATEGORY 6 TYPE YELLOW COLOR 7 FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END 110 PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION 6110PCL MODEL
  • CATEGORY 6 TYPE
  • YELLOW COLOR
  • 7 FT
  • 24 TO 26 AWG CONDUCTOR SIZE
  • 110 PLUG CONNECTOR AT ONE END
  • 110 PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • SOLID/STRANDED CONDUCTOR CONSTRUCTION
  • 6110PCL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number 6110PCL7
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6003B03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Ethernet Cable - 1862006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
2+2 Pos. Female DIL 22 AWG Cable Assembly, 60mm, double-end, for Latches - M80-FC10405L0-0060F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details