Hubbell Incorporated Receptacle with Plate 60W47BRY

Description
SINGLE TYPE STAINLESS STEEL MATERIAL YELLOW COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING SPRING LOADED COVER COVER TYPE BRYANT[R] BRAND OPERATING TEMPERATURE -20 TO 100 DEG C
Datasheet
Description
SINGLE TYPE STAINLESS STEEL MATERIAL YELLOW COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING SPRING LOADED COVER COVER TYPE BRYANT[R] BRAND OPERATING TEMPERATURE -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle with Plate - 60W47BRY - Hubbell Incorporated
Orange, CT, USA
Receptacle with Plate
60W47BRY
Receptacle with Plate 60W47BRY
SINGLE TYPE STAINLESS STEEL MATERIAL YELLOW COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING SPRING LOADED COVER COVER TYPE BRYANT[R] BRAND OPERATING TEMPERATURE -20 TO 100 DEG C
  • SINGLE TYPE
  • STAINLESS STEEL MATERIAL
  • YELLOW COLOR
  • 5-15R CONFIGURATION
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SPRING LOADED COVER COVER TYPE
  • BRYANT[R] BRAND
  • OPERATING TEMPERATURE -20 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 60W47BRY
Product Name Receptacle with Plate
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609950-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/125V North American Snap-In Receptacle - 88232100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details