Hubbell Incorporated Straight Blade Plug 5965BY

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, CLAMP TYPE TERMINAL, STRIP GAUGE
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, CLAMP TYPE TERMINAL, STRIP GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5965BY - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5965BY
Straight Blade Plug 5965BY
POLARIZED TYPE THERMOPLASTIC MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, CLAMP TYPE TERMINAL, STRIP GAUGE
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • YELLOW COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT
  • 0.245 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, CLAMP TYPE TERMINAL, STRIP GAUGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5965BY
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details