Hubbell Incorporated Straight Blade Plug 5965BGRY

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5965BGRY - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5965BGRY
Straight Blade Plug 5965BGRY
POLARIZED TYPE THERMOPLASTIC MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT
  • 0.245 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5965BGRY
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding 4-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 14-30P/14-50P - S143050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details