Hubbell Incorporated Straight Blade Plug 5965B

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5965B - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5965B
Straight Blade Plug 5965B
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT
  • 0.245 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5965B
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254469 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q495-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
IP44 Splashproof Straight Inlet - A42S62A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details