Hubbell Electrical Products Switch Box - Steel 592

Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 18 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 9 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 18 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 9 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 592 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
592
Switch Box - Steel 592
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 18 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 9 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 3-1/2 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 50 STANDARD PACKAGE
  • 18 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (1) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION
  • NO CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 592
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details