Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 59143

Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP67 ENCLOSURE; 125 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP67 ENCLOSURE; 125 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 59143 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
59143
Pin and Sleeve Inlet 59143
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP67 ENCLOSURE; 125 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP67 ENCLOSURE; 125 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 59143
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365720 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Screw; Screw
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Plug - S52S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Three Function Single Fuse Power Entry Module - 83543050 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details