Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 59142

Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP67 ENCLOSURE; 125 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP67 ENCLOSURE; 125 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 59142 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
59142
Pin and Sleeve Inlet 59142
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP67 ENCLOSURE; 125 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP67 ENCLOSURE; 125 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 59142
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Matter Smart Plug - MP10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Voltage Rating 120 volts
View Details
IP67 Watertight 15° Angled Receptacle - F42S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1254466 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details