Hubbell Wiring Device-Kellems Combination Duplex Receptacle 5890-I

Description
IVORY COLOR; UL 498, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1; 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY), NYLON (FAC
Datasheet
Description
IVORY COLOR; UL 498, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1; 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY), NYLON (FAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Duplex Receptacle - 5890-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Combination Duplex Receptacle
5890-I
Combination Duplex Receptacle 5890-I
IVORY COLOR; UL 498, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1; 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY), NYLON (FAC

IVORY COLOR; UL 498, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1; 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY), NYLON (FAC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5890-I
Product Name Combination Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-20 Single Receptacle - 88030620 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1604941-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IP44 Splashproof Angled Inlet - A52S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers