Hubbell Wiring Device-Kellems Duplex/Single Receptacle 5871

Description
SINGLE, HEAVY-DUTY TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P
Datasheet
Description
SINGLE, HEAVY-DUTY TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5871 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
5871
Duplex/Single Receptacle 5871
SINGLE, HEAVY-DUTY TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P

SINGLE, HEAVY-DUTY TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5871
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6900-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P - S0520PA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Circular Power Connectors - 1-796407-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details