Hubbell Wiring Device-Kellems Duplex/Single Receptacle 5862-AGRY

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 6-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 6-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5862-AGRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
5862-AGRY
Duplex/Single Receptacle 5862-AGRY
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 6-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 6-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5862-AGRY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609962-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
15A/250V White Australian In-Line Plug - 88010450 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 15A
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 3-101-205 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details