Hubbell Incorporated Straight Blade Plug 5856

Description
POLARIZED TYPE PHENOLIC MATERIAL BLACK COLOR 24-15P CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 374 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.296 TO 0.625 INCH CORD SIZE BRYANT. BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE PHENOLIC MATERIAL BLACK COLOR 24-15P CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 374 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.296 TO 0.625 INCH CORD SIZE BRYANT. BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5856 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5856
Straight Blade Plug 5856
POLARIZED TYPE PHENOLIC MATERIAL BLACK COLOR 24-15P CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 374 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.296 TO 0.625 INCH CORD SIZE BRYANT. BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • PHENOLIC MATERIAL
  • BLACK COLOR
  • 24-15P CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 374 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.296 TO 0.625 INCH CORD SIZE
  • BRYANT. BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5856
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Industrial
Standards / Certifications UL; CSA; NOM
Voltage Rating 374 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 250 Volt 6-15P with Green Neon Light - 4537 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details