Hubbell Wiring Device-Kellems Straight Blade Plug 5765-BK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5765-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
5765-BK
Straight Blade Plug 5765-BK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5765-BK
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Medium Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-101-204 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Non-Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4525 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Rectangular Power Connectors - 1-172332-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details