Hubbell Incorporated Duplex/Single Receptacle 5762

Description
DUPLEX TYPE MOLDED UREA, STEEL YOKE MATERIAL BROWN COLOR 7-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, NOM APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS
Datasheet
Description
DUPLEX TYPE MOLDED UREA, STEEL YOKE MATERIAL BROWN COLOR 7-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, NOM APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5762 - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
5762
Duplex/Single Receptacle 5762
DUPLEX TYPE MOLDED UREA, STEEL YOKE MATERIAL BROWN COLOR 7-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, NOM APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS
  • DUPLEX TYPE
  • MOLDED UREA, STEEL YOKE MATERIAL
  • BROWN COLOR
  • 7-15R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL, NOM APPROVAL
  • 277 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • ARC RESISTANT, RUST RESISTANT
  • BACK, SIDE WIRING
  • BRYANT. BRAND
  • CONTACT MATERIAL BRASS
Supplier's Site Datasheet
Duplex/Single Receptacle - 5762 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
5762
Duplex/Single Receptacle 5762
DUPLEX TYPE; 7-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH

DUPLEX TYPE; 7-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 5762 5762
Product Name Duplex/Single Receptacle Duplex/Single Receptacle
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Receptacle
Configuration Single; Duplex Single; Duplex
Applications Industrial Specification
Standards / Certifications UL; NOM UL
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
32/30A 6 Hour Connector Red/Black 4P 5W, IP44 - 84352304 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Straight Receptacle - F41S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers