Hubbell Wiring Device-Kellems Straight Blade Power Plug 5761-AN

Description
ANGLED TYPE; YELLOW COLOR; 15-60P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 15-60P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5761-AN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
5761-AN
Straight Blade Power Plug 5761-AN
ANGLED TYPE; YELLOW COLOR; 15-60P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)

ANGLED TYPE; YELLOW COLOR; 15-60P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5761-AN
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC Connector C21, for very hot conditions 155°C, Rewireable, Straight - 1658 - SCHURTER Inc
Specs
Power Type AC Power Connector
Configuration IEC
Termination Types Screw
View Details
4 suppliers
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details