Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 5760

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-60R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-60R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 5760 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
5760
Straight Blade Power Receptacle 5760
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-60R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-60R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5760
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F51S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Solar Connectors - 1-2468487-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details