Hubbell Incorporated Straight Blade Plug 5756

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 7-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.296 TO 0.625 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 7-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.296 TO 0.625 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5756 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5756
Straight Blade Plug 5756
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 7-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.296 TO 0.625 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 7-15P CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.296 TO 0.625 INCH CORD SIZE
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5756
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Commercial; Industrial; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details