Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 5750

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-50R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-50R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 5750 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
5750
Straight Blade Power Receptacle 5750
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-50R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-50R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5750
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2014.00 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details