Hubbell Wiring Device-Kellems Straight Blade Power Plug 5745-AN

Description
ANGLED TYPE; YELLOW COLOR; 14-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSURE IP20
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 14-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSURE IP20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5745-AN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
5745-AN
Straight Blade Power Plug 5745-AN
ANGLED TYPE; YELLOW COLOR; 14-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSURE IP20

ANGLED TYPE; YELLOW COLOR; 14-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSURE IP20

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5745-AN
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North American Snap-In Receptacle - 88233100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers