Hubbell Wiring Device-Kellems Straight Blade Power Plug 5741-AN

Description
ANGLED TYPE; YELLOW COLOR; 15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSUR
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5741-AN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
5741-AN
Straight Blade Power Plug 5741-AN
ANGLED TYPE; YELLOW COLOR; 15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSUR

ANGLED TYPE; YELLOW COLOR; 15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSUR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5741-AN
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details