Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 5740

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 5740 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
5740
Straight Blade Power Receptacle 5740
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5740
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 427830 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Industrial Power Connectors
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C24 Screw Mount Power Inlet - 83030500 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details