Hubbell Electrical Products Switch Box - Steel 570RAC

Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-3/4 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL EAR MOUNTING 50 STANDARD PACKAGE 14 CU INCH CAPACITY (4) 1/2 INCH CONDUIT SIDE, (4) CABLE END, (2) 1/2 INCH CONDUIT END, (1) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE 11 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (6) END KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE APPLICABLE STANDARD NEMA OS-1
Datasheet
Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-3/4 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL EAR MOUNTING 50 STANDARD PACKAGE 14 CU INCH CAPACITY (4) 1/2 INCH CONDUIT SIDE, (4) CABLE END, (2) 1/2 INCH CONDUIT END, (1) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE 11 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (6) END KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE APPLICABLE STANDARD NEMA OS-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 570RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
570RAC
Switch Box - Steel 570RAC
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-3/4 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL EAR MOUNTING 50 STANDARD PACKAGE 14 CU INCH CAPACITY (4) 1/2 INCH CONDUIT SIDE, (4) CABLE END, (2) 1/2 INCH CONDUIT END, (1) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE 11 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (6) END KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE APPLICABLE STANDARD NEMA OS-1
  • GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-3/4 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • EAR MOUNTING
  • 50 STANDARD PACKAGE
  • 14 CU INCH CAPACITY
  • (4) 1/2 INCH CONDUIT SIDE, (4) CABLE END, (2) 1/2 INCH CONDUIT END, (1) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE
  • 11 KNOCKOUT(S)
  • (1) BOTTOM, (4) SIDES, (6) END KNOCKOUT LOCATION
  • ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE
  • APPLICABLE STANDARD NEMA OS-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 570RAC
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details